Hubbell Incorporated Straight Blade Power Plug 8430NP

Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 15-30P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 VAC DELTA 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 15-30P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 VAC DELTA 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8430NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
8430NP
Straight Blade Power Plug 8430NP
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 15-30P CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 VAC DELTA 3 PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
  • STRAIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 15-30P CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 VAC DELTA 3 PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.425 TO 1.32 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8430NP
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.5041 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Solar Connectors - 1-2512494-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details