Hubbell Incorporated Straight Blade Power Receptacle 8430FR

Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-30R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet
Description
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-30R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 8430FR - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Receptacle
8430FR
Straight Blade Power Receptacle 8430FR
SINGLE TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 15-30R CONFIGURATION 4 WIRE(S) UL, CSA, NOM APPROVAL 250 V DELTA 3 PHASE VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.8 INCH MOUNTING DEPTH 2.43 INCH FACE OUTER DIAMETER BRYANT. BRAND
  • SINGLE TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 15-30R CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA, NOM APPROVAL
  • 250 V DELTA 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.8 INCH MOUNTING DEPTH
  • 2.43 INCH FACE OUTER DIAMETER
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8430FR
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477508-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details