Hubbell Incorporated Straight Blade Power Plug 8362ANPB

Description
ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 18-60P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.625 TO 1.38 INCH CORD SIZE WIRE SIZE 6 TO 4 AWG APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
Datasheet
Description
ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 18-60P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.625 TO 1.38 INCH CORD SIZE WIRE SIZE 6 TO 4 AWG APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8362ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
8362ANPB
Straight Blade Power Plug 8362ANPB
ANGLED TYPE NYLON MATERIAL BLACK/WHITE COLOR 18-60P CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) 0.625 TO 1.38 INCH CORD SIZE WIRE SIZE 6 TO 4 AWG APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIA L
  • ANGLED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 18-60P CONFIGURATION
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 120/208 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • 0.625 TO 1.38 INCH CORD SIZE
  • WIRE SIZE 6 TO 4 AWG
  • APPLICATION HEAVY DUTY, COMMERCIAL/INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8362ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-109-560 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
IP44 Splashproof Large Box Receptacle - D32S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers