Hubbell Incorporated Straight Blade Power Plug 8352ANPB

Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 18-50P CONFIGURATION UL, CSA, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
Datasheet
Description
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 18-50P CONFIGURATION UL, CSA, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8352ANPB - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
8352ANPB
Straight Blade Power Plug 8352ANPB
ANGLED TYPE RUGGED NYLON MATERIAL BLACK, WHITE COLOR 18-50P CONFIGURATION UL, CSA, NOM APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING 50 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) 0.625 TO 1.32 INCH CORD SIZE BRYANT[R] BRAND
  • ANGLED TYPE
  • RUGGED NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 18-50P CONFIGURATION
  • UL, CSA, NOM APPROVAL
  • 120/208 V STAR 3 PHASE VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • 0.625 TO 1.32 INCH CORD SIZE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8352ANPB
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details