Hubbell Wiring Device-Kellems Straight Blade Power Plug 8302-AN

Description
ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH
Datasheet
Description
ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 8302-AN - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
8302-AN
Straight Blade Power Plug 8302-AN
ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH

ANGLED TYPE; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); 0.36 TO 0.77 INCH CORD SIZE; OVERALL DIMENSION 2.62 INCH W X 2.12 INCH D X 3.43 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 8302-AN
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F52S38A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
 - 1-1877067-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1365703 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details