Hubbell Wiring Device-Kellems Duplex/Single Receptacle 8300-ILGRY

Description
DUPLEX, ILLUMINATED TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IM
Datasheet
Description
DUPLEX, ILLUMINATED TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 8300-ILGRY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
8300-ILGRY
Duplex/Single Receptacle 8300-ILGRY
DUPLEX, ILLUMINATED TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IM

DUPLEX, ILLUMINATED TYPE; NYLON MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); HOSPITAL GRADE; UL 498, CSA C22.2, UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IM

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 8300-ILGRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Hospital
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
4.2 Amp Dual USB Charger, 21 W Duplex Tamper Resistant Outlet - R1620D42AA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
16/20A 6Hr Plug Red/Black, 4P 5W, IP 44 Plug - 84151305 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IP44 Splashproof Straight Inlet - A42S62A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details