Hubbell Incorporated Straight Blade Plug 8295T

Description
POLARIZED, ANGLED TYPE NYLON/POLYCARBONATE MATERIAL CLEAR COLOR 5-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED, ANGLED TYPE NYLON/POLYCARBONATE MATERIAL CLEAR COLOR 5-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 8295T - Hubbell Incorporated
Orange, CT, USA
Straight Blade Plug
8295T
Straight Blade Plug 8295T
POLARIZED, ANGLED TYPE NYLON/POLYCARBONATE MATERIAL CLEAR COLOR 5-15P CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT 0.245 TO 0.655 INCH CORD SIZE BLADE MATERIAL BRASS OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED, ANGLED TYPE
  • NYLON/POLYCARBONATE MATERIAL
  • CLEAR COLOR
  • 5-15P CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT
  • 0.245 TO 0.655 INCH CORD SIZE
  • BLADE MATERIAL BRASS
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 8295T
Product Name Straight Blade Plug
Power Type AC Power Connector
Device Type Plug
Applications Hospital
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details