8293 -- OCTAGON/ROUND BOX - STEEL
Hubbell Electrical Products
Octagon/Round Box - Steel
8293
Description
CEILING/WALL LIGHTING FIXTURE TYPE
DRAWN STEEL MATERIAL
1/2 INCH
ROUND SHAPE
UL APPROVAL
4 INCH DIAMETER
50 STANDARD PACKAGE
6 CUBIC INCH CAPACITY
(5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE
5 KNOCKOUT(S)
(5) BOTTOM KNOCKOUT LOCATION
FIXTURE LOAD CAPACITY 50 POUND (STATIC)
-
Hubbell Electrical Products
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE
DRAWN STEEL MATERIAL
1/2 INCH
ROUND SHAPE
UL APPROVAL
4 INCH DIAMETER
50 STANDARD PACKAGE
6 CUBIC INCH CAPACITY
(5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE
5 KNOCKOUT(S)
(5) BOTTOM KNOCKOUT LOCATION
FIXTURE LOAD CAPACITY 50 POUND (STATIC)
Datasheet
Suppliers
Octagon/Round Box - Steel
8293
CEILING/WALL LIGHTING FIXTURE TYPE
DRAWN STEEL MATERIAL
1/2 INCH
ROUND SHAPE
UL APPROVAL
4 INCH DIAMETER
50 STANDARD PACKAGE
6 CUBIC INCH CAPACITY
(5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE
5 KNOCKOUT(S)
(5) BOTTOM KNOCKOUT LOCATION
FIXTURE LOAD CAPACITY 50 POUND (STATIC)
- CEILING/WALL LIGHTING FIXTURE TYPE
- DRAWN STEEL MATERIAL
- 1/2 INCH
- ROUND SHAPE
- UL APPROVAL
- 4 INCH DIAMETER
- 50 STANDARD PACKAGE
- 6 CUBIC INCH CAPACITY
- (5) 1/2 INCH CONDUIT BOTTOM KNOCKOUT SIZE
- 5 KNOCKOUT(S)
- (5) BOTTOM KNOCKOUT LOCATION
- FIXTURE LOAD CAPACITY 50 POUND (STATIC)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8293 |
|
Product Name
|
Octagon/Round Box - Steel |
|
Type
|
Junction Box
|
|
Shape
|
Round
|
|
Length
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details