Hubbell Electrical Products Switch Box - Nonmetallic 7873RAC

Description
WALL TYPE PVC MATERIAL 3-1/2 INCH 7 INCH 3-1/2 INCH 1 GANG(S) UL APPROVAL CAPTIVE NAIL MOUNTING 100 STANDARD PACKAGE 23 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) CABLE KNOCKOUT CABLE ENTRY COLOR GRAY APPLICATION BRANCH CIRCUIT WIRING, SWITCH, RECEPTACLE
Datasheet
Description
WALL TYPE PVC MATERIAL 3-1/2 INCH 7 INCH 3-1/2 INCH 1 GANG(S) UL APPROVAL CAPTIVE NAIL MOUNTING 100 STANDARD PACKAGE 23 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) CABLE KNOCKOUT CABLE ENTRY COLOR GRAY APPLICATION BRANCH CIRCUIT WIRING, SWITCH, RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7873RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7873RAC
Switch Box - Nonmetallic 7873RAC
WALL TYPE PVC MATERIAL 3-1/2 INCH 7 INCH 3-1/2 INCH 1 GANG(S) UL APPROVAL CAPTIVE NAIL MOUNTING 100 STANDARD PACKAGE 23 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE, (4) CABLE KNOCKOUT CABLE ENTRY COLOR GRAY APPLICATION BRANCH CIRCUIT WIRING, SWITCH, RECEPTACLE
  • WALL TYPE
  • PVC MATERIAL
  • 3-1/2 INCH
  • 7 INCH
  • 3-1/2 INCH
  • 1 GANG(S)
  • UL APPROVAL
  • CAPTIVE NAIL MOUNTING
  • 100 STANDARD PACKAGE
  • 23 CU INCH CAPACITY
  • NON-METALLIC SHEATHED CABLE, (4) CABLE KNOCKOUT CABLE ENTRY
  • COLOR GRAY
  • APPLICATION BRANCH CIRCUIT WIRING, SWITCH, RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7873RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details