Hubbell Electrical Products Switch Box - Nonmetallic 7848RAC

Description
GANGABLE TYPE PVC MATERIAL 3-7/8 INCH 2 GANG(S) UL APPROVAL 1/2 INCH SETBACK BRACKET MOUNTING 50 STANDARD PACKAGE 48 CU INCH CAPACITY (8) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet
Description
GANGABLE TYPE PVC MATERIAL 3-7/8 INCH 2 GANG(S) UL APPROVAL 1/2 INCH SETBACK BRACKET MOUNTING 50 STANDARD PACKAGE 48 CU INCH CAPACITY (8) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7848RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7848RAC
Switch Box - Nonmetallic 7848RAC
GANGABLE TYPE PVC MATERIAL 3-7/8 INCH 2 GANG(S) UL APPROVAL 1/2 INCH SETBACK BRACKET MOUNTING 50 STANDARD PACKAGE 48 CU INCH CAPACITY (8) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • GANGABLE TYPE
  • PVC MATERIAL
  • 3-7/8 INCH
  • 2 GANG(S)
  • UL APPROVAL
  • 1/2 INCH SETBACK BRACKET MOUNTING
  • 50 STANDARD PACKAGE
  • 48 CU INCH CAPACITY
  • (8) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7848RAC
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
System enclosure - 850-828 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers