Hubbell Electrical Products Round Box - Nonmetallic 7826RAC

Description
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING 25 STANDARD PACKAGE 20 CU INCH CAPACITY (6) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY INCLUDES GROUND PLATE
Datasheet
Description
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING 25 STANDARD PACKAGE 20 CU INCH CAPACITY (6) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY INCLUDES GROUND PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7826RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7826RAC
Round Box - Nonmetallic 7826RAC
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING 25 STANDARD PACKAGE 20 CU INCH CAPACITY (6) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY INCLUDES GROUND PLATE
  • CEILING TYPE
  • POLYCARBONATE MATERIAL
  • 2-3/8 INCH
  • UL 514C APPROVAL
  • 4 INCH DIAMETER
  • 14-3/4 TO 22-1/2 INCH ADJUSTABLE BAR HANGER MOUNTING
  • 25 STANDARD PACKAGE
  • 20 CU INCH CAPACITY
  • (6) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • INCLUDES GROUND PLATE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7826RAC
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details