Hubbell Electrical Products Round Box - Nonmetallic 7823RAC

Description
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 20 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY INCLUDES GROUND PLATE
Datasheet
Description
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 20 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY INCLUDES GROUND PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Box - Nonmetallic - 7823RAC - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Round Box - Nonmetallic
7823RAC
Round Box - Nonmetallic 7823RAC
CEILING TYPE POLYCARBONATE MATERIAL 2-3/8 INCH UL 514C APPROVAL 4 INCH DIAMETER 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING 75 STANDARD PACKAGE 20 CU INCH CAPACITY (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY INCLUDES GROUND PLATE
  • CEILING TYPE
  • POLYCARBONATE MATERIAL
  • 2-3/8 INCH
  • UL 514C APPROVAL
  • 4 INCH DIAMETER
  • 3/8 INCH SET BACK, (2) CAPTIVE NAILS MOUNTING
  • 75 STANDARD PACKAGE
  • 20 CU INCH CAPACITY
  • (4) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY
  • INCLUDES GROUND PLATE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7823RAC
Product Name Round Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 7694924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details