Hubbell Wiring Device-Kellems Duplex/Single Receptacle 7621

Description
SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH
Datasheet
Description
SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 7621 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
7621
Duplex/Single Receptacle 7621
SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH

SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7621
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Specification
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-E4P2 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details