Hubbell Incorporated Locking Flanged Receptacle Outlet 7596ERM

Description
MIDGET TYPE NYLON MATERIAL WHITE COLOR ML-2R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet
Description
MIDGET TYPE NYLON MATERIAL WHITE COLOR ML-2R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 7596ERM - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
7596ERM
Locking Flanged Receptacle Outlet 7596ERM
MIDGET TYPE NYLON MATERIAL WHITE COLOR ML-2R CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND
  • MIDGET TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • ML-2R CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7596ERM
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468485-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030560 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details