Hubbell Incorporated Locking Flanged Receptacle Outlet 7596ER

Description
MIDGET FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet
Description
MIDGET FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 7596ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
7596ER
Locking Flanged Receptacle Outlet 7596ER
MIDGET FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR ML-2R CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
  • MIDGET FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • ML-2R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 7596ER - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7596ER
BRYT Twist Lock 7596ER
LKG FLG-RCPT, MIDGET 15A 125V, ML-2R

LKG FLG-RCPT, MIDGET 15A 125V, ML-2R

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7596ER 7596ER
Product Name Locking Flanged Receptacle Outlet BRYT Twist Lock
Power Type AC Power Connector
Device Type Receptacle Receptacle
Mounting Style Flush
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172332-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 427830 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Industrial Power Connectors
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-07-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP44 Splashproof Angled Inlet - A42S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers