Hubbell Incorporated Locking Flanged Male Base Inlet 7595MBM

Description
MIDGET, POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-2P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BRYANT[R] BRAND
Datasheet
Description
MIDGET, POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-2P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 7595MBM - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
7595MBM
Locking Flanged Male Base Inlet 7595MBM
MIDGET, POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-2P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BRYANT[R] BRAND
  • MIDGET, POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • ML-2P CONFIGURATION
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7595MBM
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R Canada Standard - 2105L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details