Hubbell Incorporated Locking Device Plug 7594NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-2P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-2P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7594NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
7594NP
Locking Device Plug 7594NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-2P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.281 TO 0.625 INCH CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • ML-2P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.281 TO 0.625 INCH CORD SIZE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet
BRYT Twist Lock - 7594NP - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7594NP
BRYT Twist Lock 7594NP
LKG PLUG, MIDGET 15A 125V, ML-2P,BRY

LKG PLUG, MIDGET 15A 125V, ML-2P,BRY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7594NP 7594NP
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-B011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details