Hubbell Incorporated Locking Device Receptacle 7582G

Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR 3 WIRE(S) 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet
Description
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR 3 WIRE(S) 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7582G - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7582G
Locking Device Receptacle 7582G
SINGLE LOCKING TYPE NYLON, BRASS YOKE MATERIAL BLACK COLOR 3 WIRE(S) 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT BACK, SIDE WIRING TECH SPEC[R] BRAND
  • SINGLE LOCKING TYPE
  • NYLON, BRASS YOKE MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • BACK, SIDE WIRING
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7582G
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
DC Plug - 88030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DC Plug
View Details
IP44 Splashproof Large Box Receptacle - D32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers