Hubbell Wiring Device-Kellems Locking Device Receptacle 7580-G

Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE OUT
Datasheet
Description
DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE OUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7580-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
7580-G
Locking Device Receptacle 7580-G
DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE OUT

DUPLEX LOCKING TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; STRAP MOUNTING; 10 AMPERE AT 250 VAC, 15 AMPERE AT 125 VAC CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.104 INCH FACE OUT

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7580-G
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Mounting Style Strap
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-124-306-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details