Hubbell Incorporated Locking Device Plug 7568NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7568NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
7568NP
Locking Device Plug 7568NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 3 WIRE(S) 250 V VOLTAGE RATING 10 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.3 TO 0.655 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON NEMA CONFIGURATION
  • 3 WIRE(S)
  • 250 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.3 TO 0.655 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet
BRYT Twist Lock - 7568NP - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7568NP
BRYT Twist Lock 7568NP
LKG PLUG, 3P3W, 15A125/10A250V

LKG PLUG, 3P3W, 15A125/10A250V

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7568NP 7568NP
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Voltage Rating 250 volts
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1415 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Smart Outdoor Plugs - PQR22 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details