Hubbell Incorporated Locking Flanged Receptacle Outlet 7557ER

Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR 3 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND
Datasheet
Description
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR 3 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 7557ER - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
7557ER
Locking Flanged Receptacle Outlet 7557ER
FLUSH MOUNT TYPE NYLON MATERIAL WHITE COLOR 3 WIRE(S) UL APPROVAL 125/250 V VOLTAGE RATING 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING NON GROUNDING 3 POLE(S) TECH-SPEC[R] BRAND
  • FLUSH MOUNT TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • 3 WIRE(S)
  • UL APPROVAL
  • 125/250 V VOLTAGE RATING
  • 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • TECH-SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7557ER
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Flush
Standards / Certifications UL
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-778 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P with Green Neon Light - 4531 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details