7556MB -- LOCKING FLANGED MALE BASE INLET
Hubbell Incorporated
Locking Flanged Male Base Inlet
7556MB
Description
POLARIZED TYPE
NYLON MATERIAL
WHITE COLOR
3 WIRE(S)
250 V VOLTAGE RATING
10 AMPERE CURRENT RATING
NON GROUNDING
3 POLE(S)
TECH-SPEC[R] BRAND
Description
POLARIZED TYPE
NYLON MATERIAL
WHITE COLOR
3 WIRE(S)
250 V VOLTAGE RATING
10 AMPERE CURRENT RATING
NON GROUNDING
3 POLE(S)
TECH-SPEC[R] BRAND
Datasheet
Suppliers
Locking Flanged Male Base Inlet
7556MB
POLARIZED TYPE
NYLON MATERIAL
WHITE COLOR
3 WIRE(S)
250 V VOLTAGE RATING
10 AMPERE CURRENT RATING
NON GROUNDING
3 POLE(S)
TECH-SPEC[R] BRAND
- POLARIZED TYPE
- NYLON MATERIAL
- WHITE COLOR
- 3 WIRE(S)
- 250 V VOLTAGE RATING
- 10 AMPERE CURRENT RATING
- NON GROUNDING
- 3 POLE(S)
- TECH-SPEC[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
7556MB |
|
Product Name
|
Locking Flanged Male Base Inlet |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Voltage Rating
|
250 volts
|
|
Current Rating
|
10 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Plug
Configuration
NEMA
Applications
Residential
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
Allen-Bradley / Rockwell Automation
Power Type
AC Power Connector
Device Type
Power Entry Module
Standards / Certifications
RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details