Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet 7556-SS

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 V VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENS
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 V VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 7556-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
7556-SS
Locking Flanged Male Base Inlet 7556-SS
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 V VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENS

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 V VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENS

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7556-SS
Product Name Locking Flanged Male Base Inlet
Device Type Plug
Mounting Style Flange
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1815D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof Straight Receptacle - F31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details