Hubbell Wiring Device-Kellems Locking Device Connector 7555-SS

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.296 TO 0.625 INCH CORD SIZE; TURNLOK[
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.296 TO 0.625 INCH CORD SIZE; TURNLOK[
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7555-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
7555-SS
Locking Device Connector 7555-SS
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.296 TO 0.625 INCH CORD SIZE; TURNLOK[

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.296 TO 0.625 INCH CORD SIZE; TURNLOK[

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7555-SS
Product Name Locking Device Connector
Power Type AC Power Connector
Type / Features Locking
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2093-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details