Hubbell Wiring Device-Kellems Locking Device Plug 7554-SS

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7554-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
7554-SS
Locking Device Plug 7554-SS
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 10 AMPERE AT 250 V, 15 AMPERE AT 125 V CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.296 TO 0.625 INCH COR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7554-SS
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1108846-1 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
2 suppliers
Three Function Single Fuse Power Entry Module - 83543001 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F31S13A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers