Hubbell Incorporated Locking Device Plug 7548

Description
POLARIZED TYPE RUBBER MATERIAL BLACK COLOR L1-15P CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.296 TO 0.562 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
Datasheet
Description
POLARIZED TYPE RUBBER MATERIAL BLACK COLOR L1-15P CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.296 TO 0.562 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7548 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
7548
Locking Device Plug 7548
POLARIZED TYPE RUBBER MATERIAL BLACK COLOR L1-15P CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) 0.296 TO 0.562 INCH CORD SIZE BRYANT[R] BRAND WITH CORD GRIP
  • POLARIZED TYPE
  • RUBBER MATERIAL
  • BLACK COLOR
  • L1-15P CONFIGURATION
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • 0.296 TO 0.562 INCH CORD SIZE
  • BRYANT[R] BRAND
  • WITH CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7548
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details