Hubbell Incorporated Locking Device Receptacle 7540

Description
DUPLEX LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 2.72 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA
Datasheet
Description
DUPLEX LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 2.72 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7540 - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7540
Locking Device Receptacle 7540
DUPLEX LOCKING TYPE PHENOLIC MATERIAL BLACK COLOR L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) RUST RESISTANT BACK, SIDE WIRING 2.72 INCH FACE OUTER DIAMETER BRYANT[R] BRAND APPLICABLE STANDARD ANSI, NEMA
  • DUPLEX LOCKING TYPE
  • PHENOLIC MATERIAL
  • BLACK COLOR
  • L1-15R CONFIGURATION
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • RUST RESISTANT
  • BACK, SIDE WIRING
  • 2.72 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7540
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Standards / Certifications UL
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6806-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Locking Outlet, 30 Amp 125 Volt/250 Volt L14-30R for Special Purpose - L1430RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details