Hubbell Incorporated Locking Flanged Receptacle Outlet 7526

Description
FLUSH MOUNT TYPE PHENOLIC BODY, METAL CASING MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
Datasheet
Description
FLUSH MOUNT TYPE PHENOLIC BODY, METAL CASING MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 7526 - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
7526
Locking Flanged Receptacle Outlet 7526
FLUSH MOUNT TYPE PHENOLIC BODY, METAL CASING MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
  • FLUSH MOUNT TYPE
  • PHENOLIC BODY, METAL CASING MATERIAL
  • L1-15R CONFIGURATION
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet
Locking Flanged Receptacle Outlet - 7526 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Receptacle Outlet
7526
Locking Flanged Receptacle Outlet 7526
POLARIZED TYPE; POLYCARBONATE MATERIAL; L1-15R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; L1-15R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 7526 7526
Product Name Locking Flanged Receptacle Outlet Locking Flanged Receptacle Outlet
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Receptacle
Mounting Style Flush Flange
Standards / Certifications UL UL
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 3-110-015 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details