Hubbell Incorporated Locking Flanged Male Base Inlet 7523

Description
POLARIZED TYPE PHENOLIC MATERIAL L1-15 CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet
Description
POLARIZED TYPE PHENOLIC MATERIAL L1-15 CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 7523 - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
7523
Locking Flanged Male Base Inlet 7523
POLARIZED TYPE PHENOLIC MATERIAL L1-15 CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) BRYANT[R] BRAND
  • POLARIZED TYPE
  • PHENOLIC MATERIAL
  • L1-15 CONFIGURATION
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7523
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 6200/6500 Axis Module - 2094-BMP5-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Connector - K51S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers