Hubbell Incorporated Straight Blade Power Plug 7513NP

Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 10-50P CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 10-50P CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 7513NP - Hubbell Incorporated
Orange, CT, USA
Straight Blade Power Plug
7513NP
Straight Blade Power Plug 7513NP
STRAIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 10-50P CONFIGURATION 3 WIRE(S) UL, NOM APPROVAL 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) 0.425 TO 1.32 INCH CORD SIZE BRYANT. BRAND
  • STRAIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 10-50P CONFIGURATION
  • 3 WIRE(S)
  • UL, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • 0.425 TO 1.32 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7513NP
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; NOM
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Heavy Duty Power Connectors - 403017M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q839-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers