Hubbell Incorporated Locking Device Connector 7506

Description
POLARIZED TYPE PHENOLIC MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) 0.296 TO 0.562 INCH CORD SIZE BRYANT. BRAND
Datasheet
Description
POLARIZED TYPE PHENOLIC MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) 0.296 TO 0.562 INCH CORD SIZE BRYANT. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7506 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
7506
Locking Device Connector 7506
POLARIZED TYPE PHENOLIC MATERIAL L1-15R CONFIGURATION 2 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) 0.296 TO 0.562 INCH CORD SIZE BRYANT. BRAND
  • POLARIZED TYPE
  • PHENOLIC MATERIAL
  • L1-15R CONFIGURATION
  • 2 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • 0.296 TO 0.562 INCH CORD SIZE
  • BRYANT. BRAND
Supplier's Site Datasheet
Locking Device Connector - 7506 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
7506
Locking Device Connector 7506
POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L1-15R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDA

POLARIZED TYPE; NYLON MATERIAL; BLACK COLOR; L1-15R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.296 TO 0.562 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDA

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Hubbell Wiring Device-Kellems
Product Category Power Connectors Power Connectors
Product Number 7506 7506
Product Name Locking Device Connector Locking Device Connector
Power Type AC Power Connector AC Power Connector
Standards / Certifications UL UL
Voltage Rating 125 volts 125 volts
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
NEMA 6-20 Plug - 88030180 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP44 Splashproof Box Inlet - G42S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers