Hipotronics, Inc. HiPot 750-20

Description
The 750-20 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Two-piece unit provides up to 2 kVA of output power Input: 480 VAC, 60 Hz, 50A Output: 50 kV AC @ 20 kVA Distortion: Less that 5% Duty: 20 kVA @ 1 Hour, 15 kVA continuous Current Meter: 0-400 mA AC, 2% Accuracy The Hipotronics 750-20 is a ruggedly designed system engineered especially to provide AC test power for a variety of capacitive inductive or resistive loads. Each unit is engineered and built for a long lifetime of service.
Description
The 750-20 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Two-piece unit provides up to 2 kVA of output power Input: 480 VAC, 60 Hz, 50A Output: 50 kV AC @ 20 kVA Distortion: Less that 5% Duty: 20 kVA @ 1 Hour, 15 kVA continuous Current Meter: 0-400 mA AC, 2% Accuracy The Hipotronics 750-20 is a ruggedly designed system engineered especially to provide AC test power for a variety of capacitive inductive or resistive loads. Each unit is engineered and built for a long lifetime of service.

Suppliers

Company
Product
Description
Supplier Links
HiPot 750-20
The 750-20 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Two-piece unit provides up to 2 kVA of output power Input: 480 VAC, 60 Hz, 50A Output: 50 kV AC @ 20 kVA Distortion: Less that 5% Duty: 20 kVA @ 1 Hour, 15 kVA continuous Current Meter: 0-400 mA AC, 2% Accuracy The Hipotronics 750-20 is a ruggedly designed system engineered especially to provide AC test power for a variety of capacitive inductive or resistive loads. Each unit is engineered and built for a long lifetime of service.

The 750-20 is a HiPot from Hipotronics. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Two-piece unit provides up to 2 kVA of output power
  • Input: 480 VAC, 60 Hz, 50A
  • Output: 50 kV AC @ 20 kVA
  • Distortion: Less that 5%
  • Duty: 20 kVA @ 1 Hour, 15 kVA continuous
  • Current Meter: 0-400 mA AC, 2% Accuracy

The Hipotronics 750-20 is a ruggedly designed system engineered especially to provide AC test power for a variety of capacitive inductive or resistive loads. Each unit is engineered and built for a long lifetime of service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 750-20
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

A203 Series - A203ES - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - 944I - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details