Hubbell Incorporated Locking Flanged Receptacle Outlet 7487ERM

Description
MIDGET TYPE NYLON MATERIAL WHITE COLOR ML-3R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND
Datasheet
Description
MIDGET TYPE NYLON MATERIAL WHITE COLOR ML-3R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - 7487ERM - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Receptacle Outlet
7487ERM
Locking Flanged Receptacle Outlet 7487ERM
MIDGET TYPE NYLON MATERIAL WHITE COLOR ML-3R CONFIGURATION UL, CSA APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND
  • MIDGET TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • ML-3R CONFIGURATION
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7487ERM
Product Name Locking Flanged Receptacle Outlet
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15P Straight Blade Device - Q-720 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM2-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Heavy Duty Power Connectors - 29121 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1620D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details