LKG RCPT, MIDGET, 15A 125/250V, ML-3P
| Hubbell Incorporated | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 7487ER | 7487ER |
| Product Name | Locking Flanged Receptacle Outlet | BRYT Twist Lock |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Receptacle |
| Mounting Style | Flush | |
| Standards / Certifications | UL; CSA; NOM; CE |