Hubbell Incorporated Locking Flanged Male Base Inlet 7486MBM

Description
MIDGET, POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-3P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND
Datasheet
Description
MIDGET, POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-3P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - 7486MBM - Hubbell Incorporated
Orange, CT, USA
Locking Flanged Male Base Inlet
7486MBM
Locking Flanged Male Base Inlet 7486MBM
MIDGET, POLARIZED TYPE NYLON MATERIAL WHITE COLOR ML-3P CONFIGURATION UL 498, CSA, CE, NOM APPROVAL 125/250 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 POLE(S) BRYANT[R] BRAND
  • MIDGET, POLARIZED TYPE
  • NYLON MATERIAL
  • WHITE COLOR
  • ML-3P CONFIGURATION
  • UL 498, CSA, CE, NOM APPROVAL
  • 125/250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7486MBM
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Unlock Full Specs
to access all available technical data

Similar Products

30W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2230AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details