Hubbell Incorporated Locking Device Plug 7465NB

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.425 INCH CORD SIZE TECH SPEC[R] BRAND WITH NON METALLIC CORD GRIP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.425 INCH CORD SIZE TECH SPEC[R] BRAND WITH NON METALLIC CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7465NB - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
7465NB
Locking Device Plug 7465NB
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.425 INCH CORD SIZE TECH SPEC[R] BRAND WITH NON METALLIC CORD GRIP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-1P CONFIGURATION
  • 2 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.22 TO 0.425 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH NON METALLIC CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7465NB
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details