Hubbell Incorporated Locking Device Plug 7465N

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.425 INCH CORD SIZE TECH SPEC[R] BRAND WITH NON METALLIC CORD GRIP
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.425 INCH CORD SIZE TECH SPEC[R] BRAND WITH NON METALLIC CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7465N - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
7465N
Locking Device Plug 7465N
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR ML-1P CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.425 INCH CORD SIZE TECH SPEC[R] BRAND WITH NON METALLIC CORD GRIP
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • ML-1P CONFIGURATION
  • 2 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.22 TO 0.425 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • WITH NON METALLIC CORD GRIP
Supplier's Site Datasheet
BRYT Twist Lock - 7465N - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7465N
BRYT Twist Lock 7465N
LKG PLUG, MIDGET, 15A 125V, ML-1P

LKG PLUG, MIDGET, 15A 125V, ML-1P

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7465N 7465N
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609944-9 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
AC Power Entry Modules - PMRBU - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details