Hubbell Incorporated Locking Device Connector 7464NB

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.42 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.42 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7464NB - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
7464NB
Locking Device Connector 7464NB
POLARIZED TYPE NYLON MATERIAL BLACK COLOR ML-1R CONFIGURATION 2 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING NON GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.22 TO 0.42 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • ML-1R CONFIGURATION
  • 2 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NON GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.22 TO 0.42 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7464NB
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; NOM; CE
Voltage Rating 125 volts
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609104-5 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
170 AERE POWER MODULE SUB-ASSY 600/690V - SK-H1-QOUT-E170 - Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 Sheet E Angled Rewireable Plug - 83032100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details