Hubbell Incorporated Locking Device Connector 7414

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.62 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.62 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7414 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
7414
Locking Device Connector 7414
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 4 WIRE(S) UL, CSA APPROVAL 120/208 VAC 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.62 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 120/208 VAC 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.62 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet
BRYT Twist Lock - 7414 - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
7414
BRYT Twist Lock 7414
LKH CONN, 4P4W, 20A 3PH 120/208V, B/W

LKH CONN, 4P4W, 20A 3PH 120/208V, B/W

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 7414 7414
Product Name Locking Device Connector BRYT Twist Lock
Power Type AC Power Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 120/208V
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details