Hubbell Wiring Device-Kellems Locking Device Connector 7413-SS

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7413-SS - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
7413-SS
Locking Device Connector 7413-SS
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC-596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7413-SS
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IP67 Watertight 15° Angled Receptacle - F41S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers