Hubbell Wiring Device-Kellems Locking Device Connector 7413-G

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); 250/600 VAC STAR 3-PHASE VOLTAGE RATING; 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.333 TO 1.06 INCH CORD SIZE;
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); 250/600 VAC STAR 3-PHASE VOLTAGE RATING; 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.333 TO 1.06 INCH CORD SIZE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7413-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
7413-G
Locking Device Connector 7413-G
POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); 250/600 VAC STAR 3-PHASE VOLTAGE RATING; 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.333 TO 1.06 INCH CORD SIZE;

POLARIZED TYPE; NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); 250/600 VAC STAR 3-PHASE VOLTAGE RATING; 10 AMPERE AT 600 V, 20 AMPERE AT 250 V CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; 0.333 TO 1.06 INCH CORD SIZE;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7413-G
Product Name Locking Device Connector
Power Type AC Power Connector
Type / Features Locking
Phase Three
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 1716224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details