Hubbell Incorporated Locking Device Receptacle 7410G

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7410G - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7410G
Locking Device Receptacle 7410G
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 4 WIRE(S) UL, CSA APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 3 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7410G
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
3 Function Filtered Single Fuse Power Entry Module - 83543041 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers