Hubbell Wiring Device-Kellems Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices 74011250

Description
STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:25.4mm; Cable Diameter Max:28.6mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:25.4mm; Cable Diameter Max:28.6mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices - 25H8541 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices
25H8541
Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices 25H8541
STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:25.4mm; Cable Diameter Max:28.6mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

STRAIN RELIEF, ALUMINIUM, INSULATED CABLE; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:25.4mm; Cable Diameter Max:28.6mm; Cable Gland Material:Aluminum; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25H8541
Product Name Strain Relief, Aluminium, Insulated Cable; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220811 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.8346 inch (21.2 mm)
View Details
4 suppliers
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 117545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.5315 inch (5 to 13.5 mm)
View Details