Hubbell Wiring Device-Kellems Strain Relief; Thread Size Imperial Hubbell Wiring Devices 7401025

Description
STRAIN RELIEF; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.875"; Cable Diameter Max:1"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum; Hub Size:1" RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.875"; Cable Diameter Max:1"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum; Hub Size:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Thread Size Imperial Hubbell Wiring Devices - 98F6279 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Thread Size Imperial Hubbell Wiring Devices
98F6279
Strain Relief; Thread Size Imperial Hubbell Wiring Devices 98F6279
STRAIN RELIEF; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.875"; Cable Diameter Max:1"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum; Hub Size:1" RoHS Compliant: Yes

STRAIN RELIEF; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:0.875"; Cable Diameter Max:1"; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum; Hub Size:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 98F6279
Product Name Strain Relief; Thread Size Imperial Hubbell Wiring Devices
Opening Diameter 0.8750 to 1 inch (22.22 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Polystyrene Cable Gland - 5202361 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 2101362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details