Hubbell Wiring Device-Kellems Cord Grip, Straight Male, 1 Npt; Thread Size Imperial Hubbell Wiring Devices 7401023

Description
CORD GRIP, STRAIGHT MALE, 1" NPT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Description
CORD GRIP, STRAIGHT MALE, 1" NPT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Straight Male, 1 Npt; Thread Size Imperial Hubbell Wiring Devices - 93F6883 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Straight Male, 1 Npt; Thread Size Imperial Hubbell Wiring Devices
93F6883
Cord Grip, Straight Male, 1 Npt; Thread Size Imperial Hubbell Wiring Devices 93F6883
CORD GRIP, STRAIGHT MALE, 1" NPT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

CORD GRIP, STRAIGHT MALE, 1" NPT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6883
Product Name Cord Grip, Straight Male, 1 Npt; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2705229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.8661 to 1.26 inch (22 to 32 mm)
View Details