Hubbell Wiring Device-Kellems Cord Grip, Aluminum, 1 Npt, Straight Male; Thread Size Imperial Hubbell Wiring Devices 7401021

Description
CORD GRIP, ALUMINUM, 1" NPT, STRAIGHT MALE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD GRIP, ALUMINUM, 1" NPT, STRAIGHT MALE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Aluminum, 1 Npt, Straight Male; Thread Size Imperial Hubbell Wiring Devices - 93F6882 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Aluminum, 1 Npt, Straight Male; Thread Size Imperial Hubbell Wiring Devices
93F6882
Cord Grip, Aluminum, 1 Npt, Straight Male; Thread Size Imperial Hubbell Wiring Devices 93F6882
CORD GRIP, ALUMINUM, 1" NPT, STRAIGHT MALE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CORD GRIP, ALUMINUM, 1" NPT, STRAIGHT MALE; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Silver; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6882
Product Name Cord Grip, Aluminum, 1 Npt, Straight Male; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1856105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248641 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details