Hubbell Electrical Products Switch Box - Nonmetallic 7320

Description
GANGABLE, SHALLOW TYPE NORYL MATERIAL 2-9/32 INCH 3-1/2 INCH 1-3/4 INCH 1 GANG(S) CSA C22.2 APPROVAL STUD/JOIST MOUNTING 50 STANDARD PACKAGE 17 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet
Description
GANGABLE, SHALLOW TYPE NORYL MATERIAL 2-9/32 INCH 3-1/2 INCH 1-3/4 INCH 1 GANG(S) CSA C22.2 APPROVAL STUD/JOIST MOUNTING 50 STANDARD PACKAGE 17 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE CABLE ENTRY 2 DEVICE MOUNTING HOLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Box - Nonmetallic - 7320 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Switch Box - Nonmetallic
7320
Switch Box - Nonmetallic 7320
GANGABLE, SHALLOW TYPE NORYL MATERIAL 2-9/32 INCH 3-1/2 INCH 1-3/4 INCH 1 GANG(S) CSA C22.2 APPROVAL STUD/JOIST MOUNTING 50 STANDARD PACKAGE 17 CU INCH CAPACITY NON-METALLIC SHEATHED CABLE CABLE ENTRY 2 DEVICE MOUNTING HOLE
  • GANGABLE, SHALLOW TYPE
  • NORYL MATERIAL
  • 2-9/32 INCH
  • 3-1/2 INCH
  • 1-3/4 INCH
  • 1 GANG(S)
  • CSA C22.2 APPROVAL
  • STUD/JOIST MOUNTING
  • 50 STANDARD PACKAGE
  • 17 CU INCH CAPACITY
  • NON-METALLIC SHEATHED CABLE CABLE ENTRY
  • 2 DEVICE MOUNTING HOLE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 7320
Product Name Switch Box - Nonmetallic
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details