Hubbell Incorporated Locking Device Connector 7314NB

Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.37 TO 1 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.37 TO 1 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 7314NB - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
7314NB
Locking Device Connector 7314NB
POLARIZED TYPE NYLON MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.37 TO 1 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.37 TO 1 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7314NB
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
20A/250V North American Screw Mount Receptacle - 88291100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details