Hubbell Wiring Device-Kellems Locking Device Plug 7311-G

Description
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 7311-G - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
7311-G
Locking Device Plug 7311-G
NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD

NYLON MATERIAL; YELLOW COLOR; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; CHEMICAL RESISTANT; 0.41 TO 1.06 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 7311-G
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254466 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers
IP67 Watertight 15° Angled Receptacle - F51S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers