Hubbell Incorporated Locking Device Receptacle 7310G

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 7310G - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
7310G
Locking Device Receptacle 7310G
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) ARC RESISTANT BACK WIRING 1.38 INCH FACE OUTER DIAMETER BRYANT[R] BRAND
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.38 INCH FACE OUTER DIAMETER
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 7310G
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2124.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
3.0 Amp Dual USB Charger, 15W Duplex Tamper Resistant Outlet - R1620D30 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details